Status: | Active |
---|---|
Series: | MAX526 |
RoHS: | Unknown |
Reference Input Range Includes Ground (C, D grades) |
Full 12-bit Performance Without Adjustments |
1 LSB Total Unadjusted Error ( MAX526) |
Buffered Voltage Outputs |
fast Output Settling 3µs for MAX526 5µs for MAX527 |
3µs for MAX526 |
5µs for MAX527 |
Double-Buffered Digital Inputs |
Microprocessor and TTL/CMOS Compatible |
±5V supply Operation (MAX527) |
Resolution (bits) | 12 |
---|---|
# Channels | 4 |
Interface | Parallel - Byte Wide |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | -5.5 |
Supply Range (V) (max) | 16.5 |
ICC (mA) (max) | 28 |
Settling Time (µs) (typ) | 3 |
Package/Pins | PDIP/24 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 38.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 10.8V to 16.5V ± 4.5V to ± 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Calibrated, Quad, Voltage-Outp | Analog Devices |
Dac, 12Bit, Quad, Dip-24 | Newark Electronics |
DAC, 12BIT, QUAD, DIP-24 | element14 |
IC, 12BIT DAC, QUAD, V OP, 24PDIP | Farnell |
Where can I find additional details, specifications and documents for a MAX526DCNG+ ?
Additional datasheets, footprints and schematics for MAX526DCNG+ are listed on our Part Details page. You can also find images and similar parts to MAX526DCNG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX526DCNG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX526DCNG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX526DCNG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX526DCNG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX526DCNG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX526DCNG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX526DCNG+ often in real-time on the comparison pages.
What if I can't find stock of MAX526DCNG+ ?
You can fill out our help required form which you can use to request a quote for MAX526DCNG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.