Status: | Active |
---|---|
Series: | MAX5223 |
RoHS: | Unknown |
Tiny 8-Pin SOT23 Package (3mm x 3mm) |
Low Power Consumption 100µA Operating Current < 1µA Shutdown Current |
100µA Operating Current |
< 1µA Shutdown Current |
+2.7V to +5.5V Single-Supply Operation |
Dual Buffered Voltage Output |
Programmable Shutdown Mode |
25MHz, 3-Wire Serial Interface |
SPI, QSPI, and MICROWIRE-Compatible |
Resolution (bits) | 8 |
---|---|
# Channels | 2 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.275 |
Settling Time (µs) (typ) | 50 |
Package/Pins | SOT23/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 1.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dac, 8Bit, Dual, Sot-23-8 | Newark Electronics |
DAC, 8BIT, DUAL, SOT-23-8 | element14 |
Where can I find additional details, specifications and documents for a MAX5223EKA+T ?
Additional datasheets, footprints and schematics for MAX5223EKA+T are listed on our Part Details page. You can also find images and similar parts to MAX5223EKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5223EKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5223EKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5223EKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5223EKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5223EKA+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5223EKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5223EKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX5223EKA+T ?
You can fill out our help required form which you can use to request a quote for MAX5223EKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.