Status: | Active |
---|---|
Series: | MAX519 |
RoHS: | Unknown |
Prices starting from US$3.44
Single +5V Supply |
Simple 2-Wire Serial Interface |
I²C Compatible |
Output Buffer Amplifiers Swing Rail-to-Rail |
Space-Saving 8-pin DIP/SO Packages (MAX517/MAX518) |
Reference Input Range Includes Both Supply Rails (MAX517/MAX519) |
Power-On Reset Clears All Latches |
4µA Power-Down Mode |
Resolution (bits) | 8 |
---|---|
# Channels | 2 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 6 |
Settling Time (µs) (typ) | 6 |
Package/Pins | PDIP/16SOIC (N)/16 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 3.35 |
Status: | Unknown |
---|---|
Series: | Dual 8 Bit R-2R DACs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | NSOIC |
No. of Pins | 16Pins |
Data Interface | I2C |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 8 Bit R-2R DACs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
2-Wire, Serial, 8-Bit DACs wit | Analog Devices |
Dac, 8Bit, Dual, Nsoic-16 | Newark Electronics |
DAC, 8BIT, DUAL, NSOIC-16 | element14 |
8bit Ser. DAC 2Ch +-1 LSB SO16 | Schukat Electronic |
8BIT DAC SERIAL R/R OUTPUTS, 519 | Farnell |
Where can I find additional details, specifications and documents for a MAX519ACSE+ ?
Additional datasheets, footprints and schematics for MAX519ACSE+ are listed on our Part Details page. You can also find images and similar parts to MAX519ACSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX519ACSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX519ACSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX519ACSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX519ACSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX519ACSE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for MAX519ACSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX519ACSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX519ACSE+ ?
You can fill out our help required form which you can use to request a quote for MAX519ACSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.