Status: | Active |
---|---|
Series: | MAX519 |
RoHS: | Unknown |
Single +5V Supply |
Simple 2-Wire Serial Interface |
I²C Compatible |
Output Buffer Amplifiers Swing Rail-to-Rail |
Space-Saving 8-pin DIP/SO Packages (MAX517/MAX518) |
Reference Input Range Includes Both Supply Rails (MAX517/MAX519) |
Power-On Reset Clears All Latches |
4µA Power-Down Mode |
Resolution (bits) | 8 |
---|---|
# Channels | 2 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 6 |
Settling Time (µs) (typ) | 6 |
Package/Pins | PDIP/16SOIC (N)/16 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 3.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | 2 Wire Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | 8 Bit DAC |
Base Number | 519 |
Logic Function Number | 519 |
No. of Bits | 8bit |
No. of Channels | 2Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Rail-to-Rail, Adjustable |
Sample Rate | 400kSPS |
Settling Time | 6µs |
Supply Current | 2.5mA |
Supply Voltage Max | 5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
2-Wire, Serial, 8-Bit DACs wit | Analog Devices |
8Bit Dac Serial R/R Outputs, Dip16 | Newark Electronics |
8BIT DAC SERIAL R/R OUTPUTS, DIP16 | element14 |
Where can I find additional details, specifications and documents for a MAX519ACPE+ ?
Additional datasheets, footprints and schematics for MAX519ACPE+ are listed on our Part Details page. You can also find images and similar parts to MAX519ACPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX519ACPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX519ACPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX519ACPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX519ACPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX519ACPE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX519ACPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX519ACPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX519ACPE+ ?
You can fill out our help required form which you can use to request a quote for MAX519ACPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.