Status: | Active |
---|---|
Series: | MAX517 |
RoHS: | Unknown |
Prices starting from US$5.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.96
|
36
in stock
|
Buy Now | |
Analog Devices
from US$7.35
|
1,522
in stock
|
Buy Now | |
Newark Electronics
from US$8.33
|
209
in stock
|
Buy Now | |
element14
from US$7.77
|
209
in stock
|
Buy Now | |
Farnell
from US$6.98
|
209
in stock
|
Buy Now | |
CoreStaff
from US$5.48
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$13.01
|
62
in stock
|
Buy Now |
Single +5V Supply |
Simple 2-Wire Serial Interface |
I²C Compatible |
Output Buffer Amplifiers Swing Rail-to-Rail |
Space-Saving 8-pin DIP/SO Packages (MAX517/MAX518) |
Reference Input Range Includes Both Supply Rails (MAX517/MAX519) |
Power-On Reset Clears All Latches |
4µA Power-Down Mode |
Resolution (bits) | 8 |
---|---|
# Channels | 1 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 3.5 |
Settling Time (µs) (typ) | 6 |
Package/Pins | PDIP/8SOIC (N)/8 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 3.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Data Interface | I2C |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2-Wire, Serial, 8-Bit DACs wit | Analog Devices |
Dac, 8Bit, Dip-8 | Newark Electronics |
DAC, 8BIT, DIP-8 | element14 |
MAXIM MAX517ACPA+ | Rapid Electronics |
MAX517ACPA+, General Purpose DACs | RS |
Where can I find additional details, specifications and documents for a MAX517ACPA+ ?
Additional datasheets, footprints and schematics for MAX517ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX517ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX517ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX517ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX517ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX517ACPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX517ACPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX517ACPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX517ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX517ACPA+ ?
You can fill out our help required form which you can use to request a quote for MAX517ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.