Status: | Active |
---|---|
Series: | MAX5170 |
RoHS: | Unknown |
±1 LSB INL |
1µA Shutdown Current |
"Glitch Free" Output Voltage at Power-Up |
Single-Supply Operation +5V (MAX5170) +3V (MAX5172) |
+5V (MAX5170) |
+3V (MAX5172) |
Full-Scale Output Range +2.048V (MAX5172, VREF = +1.25V) +4.096V (MAX5170, VREF = +2.5V ) |
+2.048V (MAX5172, VREF = +1.25V) |
+4.096V (MAX5170, VREF = +2.5V ) |
Rail-to-Rail Output Amplifier |
Adjustable Output Offset |
Low THD (-80dB) in Multiplying Operation |
SPI/QSPI/MICROWIRE-Compatible 3-Wire Serial Interface |
Programmable Shutdown Mode and Power-Up Reset (0 or Midscale) |
Buffered Output Capable of Driving 5kΩ || 100pF Loads |
User-Programmable Digital Output Pin Allows Serial Control of External Components |
Pin-Compatible Upgrade to the 12-Bit MAX5174/MAX5176 |
Resolution (bits) | 14 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 12 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.4 |
Settling Time (µs) (typ) | 18 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 5.15 |
Status: | Unknown |
---|---|
Series: | 14 bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | - |
Input Channel Type | - |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Data Interface | 3 Wire Microwire QSPI Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 14 bit Voltage Output DACs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Serial, 14-Bit DACs | Analog Devices |
DAC, VOLTAGE OUTPUT, 14BIT, QSOP-16 | Farnell |
Dac, Voltage Output, 14Bit, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5170BEEE+ ?
Additional datasheets, footprints and schematics for MAX5170BEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX5170BEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5170BEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5170BEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5170BEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5170BEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5170BEEE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5170BEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5170BEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5170BEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX5170BEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.