Status: | Active |
---|---|
Series: | MAX516 |
RoHS: | Unknown |
# Comparators | 4 |
---|---|
tPD (ns) (typ) | 800 |
ICC (mA) (max) | 10 |
VOS (mV) (max) | 4.9 |
Latched Outputs | No |
Complementary Outputs | No |
VSUPPLY (V) (min) | 4.75 |
VSUPPLY (V) (max) | 16.5 |
Logic Out | TTL/CMOS |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/24SOIC (W)/24 |
BudgetaryPrice (See Notes) | 4.44 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 800ns |
Supply Voltage Range | 4.75V to 16.5V |
Comparator Case Style | DIP |
No. of Pins | 24Pins |
IC Output Type | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
COMPARATOR, QUAD, 800NS, DIP-24 | element14 |
Comparator, Quad, 800Ns, Dip-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX516BCNG+ ?
Additional datasheets, footprints and schematics for MAX516BCNG+ are listed on our Part Details page. You can also find images and similar parts to MAX516BCNG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX516BCNG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX516BCNG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX516BCNG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX516BCNG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX516BCNG+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX516BCNG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX516BCNG+ often in real-time on the comparison pages.
What if I can't find stock of MAX516BCNG+ ?
You can fill out our help required form which you can use to request a quote for MAX516BCNG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.