Status: | Active |
---|---|
Series: | MAX5161 |
RoHS: | Unknown |
32 Tap Positions |
50kΩ, 100kΩ, and 200kΩ Resistance Values |
400Ω Wiper Resistance |
±25% Resistance Tolerance |
3-Wire Serial Data Input |
±1LSB DNL |
±0.5LSB INL |
100nA Supply Current |
+2.7V to +5.5V Single-Supply Operation |
Power-On Reset: Wiper Goes to Midscale (position 16) |
±2kV ESD Protection |
Small-Footprint Packages 6-Pin SOT23 (MAX5161) 8-Pin µMAX (MAX5160) |
6-Pin SOT23 (MAX5161) |
8-Pin µMAX (MAX5160) |
Glitchless Switching Between the Resistor Taps |
Steps | 32 |
---|---|
# Potentiometers | 1 |
Control Interface | 3-Wire Serial |
Taper | Linear |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 50100200 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 50 |
Wiper Resistance (Ω) (typ) | 400 |
ICC @5V (µA) (max) | 10 |
Package/Pins | TSOT/6 |
BudgetaryPrice (See Notes) | 0.78 |
Status: | Unknown |
---|---|
Series: | Single 32-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 200kohm |
---|---|
No. of Pots | Single |
Control Interface | Serial |
Track Taper | Linear |
Resistance Tolerance | ± 25% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SOT-23 |
No. of Pins | 6Pins |
No. of Steps | 32 |
Temperature Coefficient | 50ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 32-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL POT, 200K, SINGLE, SOT-23-6 | element14 |
Low-Power Digital Potentiomete | Analog Devices |
Digital Pot, 200K, Single, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5161NEZT+T ?
Additional datasheets, footprints and schematics for MAX5161NEZT+T are listed on our Part Details page. You can also find images and similar parts to MAX5161NEZT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5161NEZT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5161NEZT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5161NEZT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5161NEZT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5161NEZT+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX5161NEZT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5161NEZT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5161NEZT+T ?
You can fill out our help required form which you can use to request a quote for MAX5161NEZT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.