MAX514BCWI+ Data & Signal Conversion by Analog Devices

DAC 12BIT QUAD WSOIC-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.48

Distributor Stock
Logo for Farnell
Farnell
from US$19.48
No stock
Buy Now
Logo for element14
element14
from US$28.97
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 4.5V to 5.25V
ADC / DAC Case Style WSOIC
No. of Pins 28Pins
Data Interface Serial
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DAC, 12BIT, QUAD, WSOIC-28 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX514BCWI+?

Additional datasheets, footprints and schematics for MAX514BCWI+ are listed on our Part Details page. You can also find images and similar parts to MAX514BCWI+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX514BCWI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX514BCWI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX514BCWI+ fall under?

The MAX514BCWI+ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to MAX514BCWI+ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX514BCWI+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX514BCWI+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX514BCWI+ have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX514BCWI+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX514BCWI+ often in real-time on the comparison pages.

What if I can't find stock of MAX514BCWI+?

You can fill out our help required form which you can use to request a quote for MAX514BCWI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay