Status: | Active |
---|---|
Series: | MAX5130 |
RoHS: | Unknown |
Single-Supply Operation +5V (MAX5130) +3V (MAX5131) |
+5V (MAX5130) |
+3V (MAX5131) |
Full-Scale Output Range +4.0955V (MAX5130) +2.04775V (MAX5131) |
+4.0955V (MAX5130) |
+2.04775V (MAX5131) |
Built-In 10ppm/°C (max) Precision Bandgap Reference +2.5V (MAX5130) +1.25V (MAX5131) |
+2.5V (MAX5130) |
+1.25V (MAX5131) |
Adjustable Output Offset |
SPI/QSPI/Microwire-Compatible, 3-Wire Serial Interface |
Pin-Programmable Shutdown Mode and Power Up Reset (0V or Midscale Output Voltage) |
Buffered Output Capable of Driving 5kΩ> || 100pF or 4-20mA Loads |
Space-Saving 16-Pin QSOP Package |
Pin-Compatible Upgrades to the 12-Bit MAX5120/MAX5121 |
Pin-Compatible 14-Bit Upgrades Available (MAX5170/MAX5172) |
Resolution (bits) | 13 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Int. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.6 |
Settling Time (µs) (typ) | 20 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 5.47 |
Status: | Unknown |
---|---|
Series: | 13-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 13bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 13-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dac, Voltage Output, 13Bit, Qsop-16 | Newark Electronics |
DAC, VOLTAGE OUTPUT, 13BIT, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX5130BEEE+ ?
Additional datasheets, footprints and schematics for MAX5130BEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX5130BEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5130BEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5130BEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5130BEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5130BEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5130BEEE+ have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5130BEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5130BEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5130BEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX5130BEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.