Status: | Active |
---|---|
Series: | MAX512 |
RoHS: | Unknown |
Operate from a Single +5V (MAX512) or +3V (MAX513) Supply, or from Bipolar Supplies |
Low Power Consumption 1mA Operating Current <1µA Shutdown Current |
1mA Operating Current |
<1µA Shutdown Current |
Unipolar or Bipolar Outputs |
5MHz, 3-Wire Serial Interface |
SPI, QSPI, and Microwire Compatible |
Two Buffered, Bipolar-Output DACs (DACs A/B) |
Independently Programmable Shutdown Mode |
Space-Saving 14-Pin SO/DIP Packages |
Pin and Software Reset |
Resolution (bits) | 8 |
---|---|
# Channels | 3 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1.5 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 2.8 |
Settling Time (µs) (typ) | 70 |
Package/Pins | PDIP/14SOIC (N)/14 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 4.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | NSOIC |
No. of Pins | 14Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DAC, 8BIT, 3-CH, NSOIC-14 | element14 |
Triple 8-Bit VOutput DACs Serial Int. | RS |
Dac, 8Bit, 3-Ch, Nsoic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX512CSD+ ?
Additional datasheets, footprints and schematics for MAX512CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX512CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX512CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX512CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX512CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX512CSD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX512CSD+ have stock available?
Authorised distributors including element14, RS, Newark Electronics and Farnell have stock available or on a lead time for MAX512CSD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX512CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX512CSD+ ?
You can fill out our help required form which you can use to request a quote for MAX512CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.