Status: | Active |
---|---|
Series: | MAX5123 |
RoHS: | Unknown |
Single-Supply Operation +5V (MAX5122) +3V (MAX5123) |
+5V (MAX5122) |
+3V (MAX5123) |
Built-In 10ppm/°C max Precision Bandgap Reference +2.5V (MAX5122) +1.25V (MAX5123) |
+2.5V (MAX5122) |
+1.25V (MAX5123) |
SPI/QSPI/Microwire-Compatible, 3-Wire Serial Interface |
Pin-Programmable Shutdown Mode and Power-Up Reset (0 or Midscale Output Voltage) |
Buffered Output Capable of Driving 5kΩ ||100pF or 4-20mA Loads |
Space-Saving 16-Pin QSOP Package |
Pin-Compatible 13-Bit Upgrades Available (MAX5132/MAX5133) |
Pin-Compatible 14-Bit Upgrades Available (MAX5171/MAX5173) |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Int. |
INL (±LSB) (max) | 12 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 3.6 |
ICC (mA) (max) | 0.6 |
Settling Time (µs) (typ) | 20 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.45 |
Status: | Unknown |
---|---|
Series: | 12-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.6V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 12-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V/+3V, 12-Bit, Serial, Force | Analog Devices |
DAC, VOLTAGE OUTPUT, 12BIT, QSOP-16 | Farnell |
Dac, Voltage Output, 12Bit, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5123AEEE+ ?
Additional datasheets, footprints and schematics for MAX5123AEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX5123AEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5123AEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5123AEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5123AEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5123AEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5123AEEE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5123AEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5123AEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5123AEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX5123AEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.