Status: | Active |
---|---|
Series: | MAX510 |
RoHS: | Unknown |
Single +5V or Dual ±5V Supply Operation |
Output Buffer Amplifiers Swing Rail-to-Rail |
Reference Input Range Includes Both Supply Rails |
Calibrated Offset, Gain, and Linearity (1 LSB TUE) |
10MHz Serial Interface, Compatible with SPI, QSPI (CPOL = CPHA = 0) and Microwire |
Double-Buffered Registers for Synchronous Updating |
Serial Data Output for Daisy-Chaining |
Power-On Reset Clears Serial Interface and Sets All Registers to Zero |
Resolution (bits) | 8 |
---|---|
# Channels | 4 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | -5.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 12 |
Settling Time (µs) (typ) | 6 |
Package/Pins | PDIP/16SOIC (W)/16 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 7.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad, Serial, 8-Bit DACs with | Analog Devices |
DAC, 8BIT, QUAD, WSOIC-16 | Farnell |
Dac, 8Bit, Quad, Wsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX510ACWE+ ?
Additional datasheets, footprints and schematics for MAX510ACWE+ are listed on our Part Details page. You can also find images and similar parts to MAX510ACWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX510ACWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX510ACWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX510ACWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX510ACWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX510ACWE+ have stock available?
Authorised distributors including element14, Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX510ACWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX510ACWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX510ACWE+ ?
You can fill out our help required form which you can use to request a quote for MAX510ACWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.