Status: | Active |
---|---|
Series: | MAX5106 |
RoHS: | Unknown |
On-Chip EEPROM Stores DAC States |
Power-On Reset Initialization of All Registers to Prestored States |
+2.7V to +5.5V Single-Supply Operation |
Four 8-Bit DACs with Independent High and Low Reference Inputs (MAX5105) |
Ground to VDD Reference Input Range |
Rail-to-Rail Output Buffers |
Low 1mA Supply Current |
Low Power 10µA (max) Shutdown Mode |
Small 20- or 16-Pin QSOP Package |
SPI/QSPI/MICROWIRE-Compatible Serial Interface |
Asynchronous MUTE Input (MAX5105) |
RDY/BSY-bar Pin to Indicate Memory Status (MAX5105) |
Wide Operating Temperature Range (-40°C to +85°C) |
Resolution (bits) | 8 |
---|---|
# Channels | 4 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | 2 Ext. T/BExt. |
INL (±LSB) (max) | 2 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
Settling Time (µs) (typ) | 6 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Nonvolatile, Quad, 8-Bit DACs | Analog Devices |
Dac, 8Bit, Quad, Qsop-16 | Newark Electronics |
DAC, 8BIT, QUAD, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX5106EEE+ ?
Additional datasheets, footprints and schematics for MAX5106EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX5106EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5106EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5106EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5106EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5106EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5106EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX5106EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5106EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5106EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX5106EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.