Status: | Active |
---|---|
Series: | MAX5100 |
RoHS: | Unknown |
+2.7V to +5.5V Single-Supply Operation |
Ultra-Low Supply Current 0.4mA while Operating 1nA in Shutdown Mode |
0.4mA while Operating |
1nA in Shutdown Mode |
Ultra-Small 20-Pin TSSOP Package |
Ground to VDD Reference Input Range |
Output Buffer Amplifiers Swing Rail-to-Rail |
Double-Buffered Registers for Synchronous Updating |
Power-On Reset Sets All Registers to Zero |
Resolution (bits) | 8 |
---|---|
# Channels | 4 |
Interface | Parallel - Full Word |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 12 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.7 |
Settling Time (µs) (typ) | 6 |
Package/Pins | TSSOP/20 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.9 |
Status: | Unknown |
---|---|
Series: | Quad 8-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 8-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DAC, VOLTAGE OUTPUT, 8BIT, TSSOP-20 | element14 |
+2.7V to +5.5V, Low-Power, Qua | Analog Devices |
Dac, Voltage Output, 8Bit, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5100BEUP+T ?
Additional datasheets, footprints and schematics for MAX5100BEUP+T are listed on our Part Details page. You can also find images and similar parts to MAX5100BEUP+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5100BEUP+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5100BEUP+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5100BEUP+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5100BEUP+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5100BEUP+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX5100BEUP+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5100BEUP+T often in real-time on the comparison pages.
What if I can't find stock of MAX5100BEUP+T ?
You can fill out our help required form which you can use to request a quote for MAX5100BEUP+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.