Status: | Active |
---|---|
Series: | MAX5087A, MAX5087B |
RoHS: | Unknown |
Wide Operating Input Voltage Range (6.5V to 45V) |
Thermally Enhanced Package Dissipates 2.6W at TA = +70°C (16-Pin TQFN) |
2.6W at TA = +70°C (16-Pin TQFN) |
Guaranteed 400mA Output Current |
70µA Quiescent Supply Current |
Preset 3.3V, 5.0V, or Adjustable 2.5V to 11V Output Voltage |
Remote Load Sense Capability |
Enable Input |
Integrated µP Reset Circuit with Programmable Timeout Period |
Thermal and Short-Circuit Protection |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 45 |
Adj. VOUT (V) (min) | 2.5 |
Adj. VOUT (V) (max) | 11 |
Rated ILOAD (mA) | 400 |
Preset VOUT (V) | 3.3 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.9 |
ICC (µA) (max) | 150 |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-8% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | 5V 400mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 400mA |
Dropout Voltage Vdo | 900mV |
LDO Regulator Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 400mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 5V |
Ldo, Fixed, 5V, 0.4A, Tqfn-16 | Newark Electronics |
IC, LDO REG, 400MA, 16-TQFN-EP | Farnell |
Where can I find additional details, specifications and documents for a MAX5087BATE+ ?
Additional datasheets, footprints and schematics for MAX5087BATE+ are listed on our Part Details page. You can also find images and similar parts to MAX5087BATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5087BATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5087BATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5087BATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5087BATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5087BATE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5087BATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5087BATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5087BATE+ ?
You can fill out our help required form which you can use to request a quote for MAX5087BATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.