Status: | Active |
---|---|
Series: | MAX5084 |
RoHS: | Unknown |
Wide Operating Input Voltage Range (6.5V to 65V) |
Thermally Enhanced 3mm x 3mm 6-Pin TDFN Package Dissipates 1.905W at +70°C |
Guaranteed 200mA Output Current |
50µA No-Load Supply Current |
Preset 3.3V, 5.0V, or Adjustable (from 2.54V to 11V) Output Voltage |
Remote Load Sense |
Thermal and Short-Circuit Protection |
-40°C to +125°C Operating Temperature Range |
SET Input for Adjustable Output Voltage |
Enable Input |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 65 |
Adj. VOUT (V) (min) | 2.54 |
Adj. VOUT (V) (max) | 11 |
Rated ILOAD (mA) | 200 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.9 |
ICC (µA) (max) | 140 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 1.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 65V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Linear Regulator Case Style | TDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 5V |
LDO, FIXED, 5V, 0.2A, TDFN-6 | element14 |
65V, 200mA, Low-Quiescent-Curr | Analog Devices |
Ldo, Fixed, 5V, 0.2A, Tdfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5084ATT+T ?
Additional datasheets, footprints and schematics for MAX5084ATT+T are listed on our Part Details page. You can also find images and similar parts to MAX5084ATT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5084ATT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5084ATT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5084ATT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5084ATT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5084ATT+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX5084ATT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5084ATT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5084ATT+T ?
You can fill out our help required form which you can use to request a quote for MAX5084ATT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.