Status: | Active |
---|---|
Series: | MAX5075 |
RoHS: | Unknown |
Current-Fed, Push-Pull Driver Subsystem |
Programmable, Accurate Internal Oscillator |
Single +4.5V to +15V Supply Voltage Range |
Dual ±3A Gate-Drive Outputs |
1mA Operating Current at 250kHz with No Capacitive Load |
Synchronizing Clock Frequency Generation Options |
Thermally Enhanced 8-Pin µMAX Package |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 15 |
Topology | Push-Pull |
Application (VIN) | Telecom (36-72V) |
Switching Frequency (kHz) | 1500 |
Duty Cycle (%) (max) | 50 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 4.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | µMAX |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Push-Pull FET Driver with Inte | Analog Devices |
Mosfet Driver, Push-Pull, Umax-8 | Newark Electronics |
MOSFET DRIVER, PUSH-PULL, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX5075AAUA+ ?
Additional datasheets, footprints and schematics for MAX5075AAUA+ are listed on our Part Details page. You can also find images and similar parts to MAX5075AAUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5075AAUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5075AAUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5075AAUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5075AAUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5075AAUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5075AAUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5075AAUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5075AAUA+ ?
You can fill out our help required form which you can use to request a quote for MAX5075AAUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.