Status: | Active |
---|---|
Series: | MAX5069 |
RoHS: | Unknown |
Current-Mode Control with 47µA (typ) Startup Current |
Oscillator Frequency Programmable to 2.5MHz |
Resistor-Programmable ±4.5% Accurate Switching Frequency |
Dual Gate-Drive Output for Half/Full-Bridge or Push-Pull Applications |
Rectified 85VAC to 265VAC, or 36VDC to 72VDC Input (MAX5069A/B) |
Input Directly Driven from 10.8V to 24V (MAX5069C/D/E) |
Programmable Dead Time and Slope Compensation |
Programmable Startup Voltage (UVLO) |
Programmable UVLO Hysteresis (MAX5069B/C/E) |
Frequency Synchronization Input (MAX5069A/D) |
-40°C to +125°C Automotive Temperature Range |
16-Pin Thermally Enhanced TSSOP-EP Package |
VIN (V) (min) | 10.8 |
---|---|
Topology | Full-BridgeHalf-BridgePush-Pull |
Application (VIN) | Base Station (24V)Industrial (24V)Networking (48V)Power Over Ethernet (32-58V)Telecom (36-72V)Universal Off-line (90-240VAC) |
Control Loop | Current Mode |
Feedback | LinearOpto |
Switching Frequency (kHz) | 2500 |
Duty Cycle (%) (max) | 50 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 4.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 12V |
---|---|
Output Voltage | - |
Output Current | 1A |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 24V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Frequency | 2.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 5069 |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 1.702W |
Supply Voltage Range | 10.8V to 24V |
High-Frequency, Current-Mode P | Analog Devices |
Cntrlr, Pwm, Current Mode, 16Tssop | Newark Electronics |
PWM CONTROLLER, 24V, TSSOP-EP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX5069CAUE+ ?
Additional datasheets, footprints and schematics for MAX5069CAUE+ are listed on our Part Details page. You can also find images and similar parts to MAX5069CAUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5069CAUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5069CAUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5069CAUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5069CAUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5069CAUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX5069CAUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5069CAUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5069CAUE+ ?
You can fill out our help required form which you can use to request a quote for MAX5069CAUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.