Status: | Active |
---|---|
Series: | MAX5064A, MAX5064B |
RoHS: | Unknown |
HIP2100/HIP2101 Pin Compatible (MAX5062A/MAX5063A) |
Up to 125V Input Operation |
8V to 12.6V VDD Input Voltage Range |
2A Peak Source and Sink Current Drive Capability |
35ns Typical Propagation Delay |
Guaranteed 8ns Propagation Delay Matching Between Drivers |
Programmable Break-Before-Make Timing (MAX5064) |
Up to 1MHz Combined Switching Frequency while Driving 100nC Gate Charge (MAX5064) |
Available in CMOS (VDD / 2) or TTL Logic-Level Inputs with Hysteresis |
Up to 15V Logic Inputs Independent of Input Voltage |
Low 2.5pF Input Capacitance |
Instant Turn-Off of Drivers During Fault or PWM Start-Stop Synchronization (MAX5064) |
Low 200µA Supply Current |
Versions Available With Combination of Noninverting and Inverting Drivers (MAX5062B/D and MAX5063B/D) |
Available in 8-Pin SO, Thermally Enhanced SO,and 12-Pin Thin QFN Packages |
Driver (High Side) | InvertingNon-Inverting |
---|---|
Driver (Low Side) | InvertingNon-Inverting |
High Side Voltage (V) (typ) | 125 |
VSUPPLY (V) | 8.0 to 12.6 |
ISOURCE / ISINK (A) (peak) | 2 / 2 |
tPD (ns) (typ) | 30 |
Logic Input | CMOS |
Oper. Temp. (°C) | -40 to +125 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 8V |
Supply Voltage Max | 12.6V |
Driver Case Style | TQFN |
No. of Pins | 12Pins |
Input Delay | 35ns |
Output Delay | 35ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
125V/2A, High-Speed, Half-Brid | Analog Devices |
MOSFET DRIVER, HALF BRIDGE, TQFN-12 | element14 |
Mosfet Driver, Half Bridge, Tqfn-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5064AATC+ ?
Additional datasheets, footprints and schematics for MAX5064AATC+ are listed on our Part Details page. You can also find images and similar parts to MAX5064AATC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5064AATC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5064AATC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5064AATC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5064AATC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5064AATC+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5064AATC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5064AATC+ often in real-time on the comparison pages.
What if I can't find stock of MAX5064AATC+ ?
You can fill out our help required form which you can use to request a quote for MAX5064AATC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.