MAX5063CASA+ by Analog Devices

125V/2A, High-Speed, Half-Bridge MOSFET Drivers

Status: Active
Series: MAX5063, MAX5063A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX5062/MAX5063/MAX5064 high-frequency, 125V half-bridge, n-channel MOSFET drivers drive high-and low-side MOSFETs in high-voltage applications. These drivers are independently controlled and their 35ns typical propagation delay, from input to output, are matched to within 3ns (typ). The high-voltage operation with very low and matched propagation delay between drivers, and high source/sink current capabilities in a thermally enhanced package make these devices suitable for the high-power, high-frequency telecom power converters. The 125V maximum input voltage range provides plenty of margin over the 100V input transient requirement of telecom standards. A reliable on-chip bootstrap diode connected between VDD and BST eliminates the need for an external discrete diode. The MAX5062A/C and the MAX5063A/C offer both noninverting drivers (see the Selector Guide of the full data sheet). The MAX5062B/D and the MAX5063B/D offer a noninverting high-side driver and an inverting low-side driver. The MAX5064A/B offer two inputs per driver that can be either inverting or noninverting. The MAX5062A/B/C/D and the MAX5064A feature CMOS (VDD / 2) logic inputs. The MAX5063A/B/C/D and the MAX5064B feature TTL logic inputs. The MAX5064A/B include a break-before-make adjustment input that sets the dead time between drivers from 16ns to 95ns. The drivers are available in the industry-standard 8-pin SO footprint and pin configuration, and a thermally enhanced 8-pin SO and 12-pin (4mm x 4mm) thin QFN packages. All devices operate over the -40°C to +125°C automotive temperature range.

Where to Buy

Prices starting from US$3.76

Distributor Stock
Logo for Farnell
Farnell
from US$3.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.57
-
Buy Now

Features

HIP2100/HIP2101 Pin Compatible (MAX5062A/MAX5063A)
Up to 125V Input Operation
8V to 12.6V VDD Input Voltage Range
2A Peak Source and Sink Current Drive Capability
35ns Typical Propagation Delay
Guaranteed 8ns Propagation Delay Matching Between Drivers
Programmable Break-Before-Make Timing (MAX5064)
Up to 1MHz Combined Switching Frequency while Driving 100nC Gate Charge (MAX5064)
Available in CMOS (VDD / 2) or TTL Logic-Level Inputs with Hysteresis
Up to 15V Logic Inputs Independent of Input Voltage
Low 2.5pF Input Capacitance
Instant Turn-Off of Drivers During Fault or PWM Start-Stop Synchronization (MAX5064)
Low 200µA Supply Current
Versions Available With Combination of Noninverting and Inverting Drivers (MAX5062B/D and MAX5063B/D)
Available in 8-Pin SO, Thermally Enhanced SO,and 12-Pin Thin QFN Packages

Specifications

Driver (High Side) Non-Inverting
Driver (Low Side) Non-Inverting
High Side Voltage (V) (typ) 125
VSUPPLY (V) 8.0 to 12.6
ISOURCE / ISINK (A) (peak) 2 / 2
tPD (ns) (typ) 35
Logic Input TTL
Oper. Temp. (°C) -40 to +125


MAX5063CASA+ Semiconductors - ICs by Analog Devices

MOSFET DRIVER HALF BRIDGE NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Driver Configuration Half Bridge
Peak Output Current 2A
Supply Voltage Min 8V
Supply Voltage Max 12.6V
Driver Case Style NSOIC
No. of Pins 8Pins
Input Delay 35ns
Output Delay 35ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Mosfet Driver, Half Bridge, Nsoic-8 | Newark Electronics
MOSFET DRIVER, HALF BRIDGE, NSOIC-8 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5063CASA+ ?

Additional datasheets, footprints and schematics for MAX5063CASA+ are listed on our Part Details page. You can also find images and similar parts to MAX5063CASA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5063CASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5063CASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5063CASA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5063CASA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX5063CASA+ have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX5063CASA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5063CASA+ often in real-time on the comparison pages.

What if I can't find stock of MAX5063CASA+ ?

You can fill out our help required form which you can use to request a quote for MAX5063CASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay