Status: | Active |
---|---|
Series: | MAX505 |
RoHS: | Unknown |
Operate from Single +5V Supply or Dual ±5V Supplies |
Output Buffer Amplifiers Swing Rail-to-Rail |
Reference Input Range Includes Both Supply Rails |
Factory-Calibrated for 1 LSB TUE |
Double-Buffered Digital Inputs (MAX505) |
Microprocessor and TTL/CMOS Compatible |
Require No External Adjustments |
Pin-Compatible Upgrades to MX7225/MX7226 |
Now Available in Tiny SSOP Package |
Resolution (bits) | 8 |
---|---|
# Channels | 4 |
Interface | Parallel - Full Word |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 12 |
Settling Time (µs) (typ) | 6 |
Package/Pins | PDIP/24SOIC (W)/24SSOP/24 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 8.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad, 8-Bit DAC with Rail-to-R | Analog Devices |
DAC, 8BIT, QUAD, SSOP-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX505BCAG+ ?
Additional datasheets, footprints and schematics for MAX505BCAG+ are listed on our Part Details page. You can also find images and similar parts to MAX505BCAG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX505BCAG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX505BCAG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX505BCAG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX505BCAG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX505BCAG+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX505BCAG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX505BCAG+ often in real-time on the comparison pages.
What if I can't find stock of MAX505BCAG+ ?
You can fill out our help required form which you can use to request a quote for MAX505BCAG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.