Status: | Active |
---|---|
Series: | MAX5053A, MAX5053B |
RoHS: | Unknown |
Available in a Tiny 8-Pin µMAX Package |
Current-Mode Control |
50W Output Power |
Universal Offline Input Voltage Range Rectified 85VAC to 265VAC (MAX5052) |
Rectified 85VAC to 265VAC (MAX5052) |
VIN Directly Driven from 10.8V to 24V Input (MAX5053) |
Digital Soft-Start |
Programmable Input Startup Voltage |
Internal Bootstrap UVLO with Large Hysteresis (MAX5052) |
Internal Error Amplifier with 1% Accurate Reference |
Thermal Shutdown |
45µA (typ) Startup Supply Current |
1.4mA (typ) Operating Supply Current |
Fixed Switching Frequency of 262kHz ±12% |
50% Maximum Duty-Cycle Limit (MAX5052A/MAX5053A) |
75% Maximum Duty-Cycle Limit (MAX5052B/MAX5053B) |
60ns Cycle-by-Cycle Current-Limit Response Time |
VIN (V) (min) | 10.8 |
---|---|
VIN (V) (max) | 24 |
Topology | FlybackSingle-Ended Forward |
Application (VIN) | Base Station (24V)Industrial (24V) |
Control Loop | Current Mode |
Feedback | LinearOpto |
Switching Frequency (kHz) | 262 |
Duty Cycle (%) (max) | 5075 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 24V |
Controller IC Case Style | µMAX |
No. of Pins | 8Pins |
Frequency | 262kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current-Mode PWM Controllers w | Analog Devices |
Pwm Controller, 262Khz, 24V, Umax-8 | Newark Electronics |
PWM CONTROLLER, 262KHZ, 24V, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX5053BEUA+ ?
Additional datasheets, footprints and schematics for MAX5053BEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX5053BEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5053BEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5053BEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5053BEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5053BEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5053BEUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5053BEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5053BEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5053BEUA+ ?
You can fill out our help required form which you can use to request a quote for MAX5053BEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.