Status: | Production |
---|---|
Series: | MAX504 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 877kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 14Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 504 |
Conversion Time | 25µs |
IC Temperature Range | Commercial |
No. of Bits | 10bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 260µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V -5.5V to 0V |
Termination Type | Surface Mount Device |
5V, Low-Power, Voltage-Output, | Analog Devices |
5V Voltage-Output Serial 10-Bit DACs | RS |
Dac, Serial 10Bit, Low Power, 5V, 504 | Newark Electronics |
10bit Ser. DAC LP +-1/2 LSB SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX504CSD+?
Additional datasheets, footprints and schematics for MAX504CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX504CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX504CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX504CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX504CSD+ fall under?
The MAX504CSD+ is listed under Bipolar Supply Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX504CSD+ when available in the Bipolar Supply Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX504CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX504CSD+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX504CSD+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for MAX504CSD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX504CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX504CSD+?
You can fill out our help required form which you can use to request a quote for MAX504CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.