Status: | Last Time Buy |
---|---|
Series: | MAX504 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 14Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DAC, 10BIT, DIP-14 | element14 |
10bit Ser. DAC LP +-1/2 LSB DIP14 | Schukat Electronic |
IC, 10BIT DAC, SERIAL, LP, 14PDIP | Farnell |
Dac, 10Bit, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX504CPD+?
Additional datasheets, footprints and schematics for MAX504CPD+ are listed on our Part Details page. You can also find images and similar parts to MAX504CPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX504CPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX504CPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX504CPD+ fall under?
The MAX504CPD+ is listed under Bipolar Supply Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX504CPD+ when available in the Bipolar Supply Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX504CPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX504CPD+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX504CPD+ have stock available?
Authorised distributors including element14, Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for MAX504CPD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX504CPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX504CPD+?
You can fill out our help required form which you can use to request a quote for MAX504CPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.