Status: | Active |
---|---|
Series: | MAX5048 |
RoHS: | Unknown |
Independent Source-and-Sink Outputs for Controllable Rise and Fall Times |
+4V to +12.6V Single Power Supply |
7.6A/1.3A Peak Sink/Source Drive Current |
0.23Ω Open-Drain n-Channel Sink Output |
2Ω Open-Drain p-Channel Source Output |
12ns (typ) Propagation Delay |
Matching Delay Time Between Inverting and Noninverting Inputs |
VCC/2 CMOS (MAX5048A)/TTL (MAX5048B) Logic Inputs |
1.6V Input Hysteresis |
Up to +14V Logic Inputs (Regardless of V+ Voltage) |
Low Input Capacitance: 2.5pF (typ) |
-40°C to +125°C Operating Temperature Range |
6-Pin SOT23 and TDFN Packages |
No. of Drivers | 1 |
---|---|
Logic Polarity | Inverting |
RON (Ω) (max) | 0.3 |
RON (Ω) (typ) | 0.23 |
Configuration | High-Side P DriveLow-Side N Drive |
IOUT (A) (peak) | 7.6 |
Rise/ Fall Time @+25°C (ns) (typ) | 8/3.2 (1000pF) |
VSUPPLY (V) | 4.0 to 12.6 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 7.6A |
Supply Voltage Min | 4V |
Supply Voltage Max | 12.6V |
Driver Case Style | TDFN |
No. of Pins | 6Pins |
Input Delay | 12ns |
Output Delay | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
7.6A, 12ns, SOT23/TDFN MOSFET | Analog Devices |
MOSFET DRIVER, HIGH/LOW SIDE, TDFN-6 | Farnell |
Mosfet Driver, High/Low Side, Tdfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5048BATT+T ?
Additional datasheets, footprints and schematics for MAX5048BATT+T are listed on our Part Details page. You can also find images and similar parts to MAX5048BATT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5048BATT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5048BATT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5048BATT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5048BATT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5048BATT+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5048BATT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5048BATT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5048BATT+T ?
You can fill out our help required form which you can use to request a quote for MAX5048BATT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.