Status: | Active |
---|---|
Series: | MAX503 |
RoHS: | Unknown |
Buffered Voltage Output |
Internal 2.048V Voltage Reference |
Operates from Single 5V or Dual ±5V Supplies |
Low Power Consumption: 250µA Operating Current 40µA Shutdown-Mode Current |
250µA Operating Current |
40µA Shutdown-Mode Current |
SSOP Package Saves Space |
Relative Accuracy: ±1/2LSB Max Over Temperature |
Guaranteed Monotonic Over Temperature |
4-Quadrant Multiplication with No External Components |
Power-On Reset |
Double-Buffered Parallel Logic Inputs |
Resolution (bits) | 10 |
---|---|
# Channels | 1 |
Interface | Parallel - Byte Wide |
Output Type | Voltage- Buffered |
Reference | Int. |
INL (±LSB) (max) | 0.5 |
Supply Range (V) (min) | -5.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.4 |
Settling Time (µs) (typ) | 25 |
Package/Pins | PDIP/24SOIC (W)/24SSOP/24 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 2.92 |
Status: | Unknown |
---|---|
Series: | 10-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 5V ± 5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 10-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V, Low-Power, Parallel-Input, | Analog Devices |
DAC, VOLTAGE OUTPUT, 10BIT, SSOP-24 | Farnell |
Dac, Voltage Output, 10Bit, Ssop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX503CAG+ ?
Additional datasheets, footprints and schematics for MAX503CAG+ are listed on our Part Details page. You can also find images and similar parts to MAX503CAG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX503CAG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX503CAG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX503CAG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX503CAG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX503CAG+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX503CAG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX503CAG+ often in real-time on the comparison pages.
What if I can't find stock of MAX503CAG+ ?
You can fill out our help required form which you can use to request a quote for MAX503CAG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.