Status: | Production |
---|---|
Series: | MAX5035 |
RoHS: | Compliant |
Power Load Switch Type | - |
---|---|
Input Voltage | - |
Current Limit | - |
On State Resistance | - |
Distribution Switch Case Style | - |
No. of Pins | 8Pins |
Thermal Protection | - |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Base Number | 5035 |
DC / DC Converter IC Case | SOIC |
Input Voltage Max | 76V |
Input Voltage Min | 7.5V |
Operating Temperature Range | 0°C to +85°C |
Output Current | 1A |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 76V |
Switching Frequency | 135kHz |
Topology | Buck (Step Down) |
Buck Sw. Reg 5V 1A 7,5-76Vi SO8 | Schukat Electronic |
Buck, 76Vin, 0.5A, 5V, 125Khz, 8Soic | Newark Electronics |
BUCK, 76VIN, 0.5A, 5V, 125KHZ, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a MAX5035BUSA+?
Additional datasheets, footprints and schematics for MAX5035BUSA+ are listed on our Part Details page. You can also find images and similar parts to MAX5035BUSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5035BUSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5035BUSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5035BUSA+ fall under?
The MAX5035BUSA+ is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX5035BUSA+ when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5035BUSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5035BUSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX5035BUSA+ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5035BUSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5035BUSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5035BUSA+?
You can fill out our help required form which you can use to request a quote for MAX5035BUSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.