Status: | Production |
---|---|
Series: | MAX5033 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 7.5V |
Input Voltage Max | 76V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Nom. | 5V |
Switching Frequency | 125kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
500mA, 76V, High-Efficiency, M | Analog Devices |
Dc/Dc Conv, Buck, 125Khz, Nsoic-8 | Newark Electronics |
DC/DC CONV, BUCK, 125KHZ, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX5033BASA+T?
Additional datasheets, footprints and schematics for MAX5033BASA+T are listed on our Part Details page. You can also find images and similar parts to MAX5033BASA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5033BASA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5033BASA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5033BASA+T fall under?
The MAX5033BASA+T is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX5033BASA+T when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5033BASA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5033BASA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX5033BASA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5033BASA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5033BASA+T often in real-time on the comparison pages.
What if I can't find stock of MAX5033BASA+T?
You can fill out our help required form which you can use to request a quote for MAX5033BASA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.