Status: | Active |
---|---|
Series: | MAX5024 |
RoHS: | Unknown |
Wide Operating Input Voltage Range +6.5V to +65V |
Thermally Enhanced 8-Pin SO Package with Exposed Pad Dissipates 1.5W |
Guaranteed 150mA Output Current |
60µA No-Load Supply Current |
-60V Reverse-Battery Protection |
Preset +3.3V or +5.0V Output Voltage |
Thermal and Short-Circuit Protection |
Operate Over -40°C to +125°C Temperature Range |
Integrated µP Reset Circuit |
Watchdog Timer with 1.6s Timeout Period (MAX5023) |
Regulator Enable and Hold Inputs Implement Self-Holding Circuit |
SET Input for Adjustable Output Voltage (MAX5024) |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 65 |
Adj. VOUT (V) (min) | 2.5 |
Adj. VOUT (V) (max) | 11 |
Rated ILOAD (mA) | 150 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.9 |
ICC (µA) (max) | 140 |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-12.5%Vout-7.5% |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85-40 to +1250 to +700 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.89 |
Status: | Unknown |
---|---|
Series: | 5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 65V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 900mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 5024 |
IC Temperature Range | Automotive |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.15A |
Output Voltage Adjustable Range | 2.5V to 11V |
Output Voltage Max | 11V |
Output Voltage Min | 2.5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 65V |
Supply Voltage Min | 6.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | High Voltage Linear |
Linear Reg, L-Quiescent-Current, 5024 | Newark Electronics |
LINEAR REG, L-QUIESCENT-CURRENT, 5024 | element14 |
Where can I find additional details, specifications and documents for a MAX5024LASA+ ?
Additional datasheets, footprints and schematics for MAX5024LASA+ are listed on our Part Details page. You can also find images and similar parts to MAX5024LASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5024LASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5024LASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5024LASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5024LASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5024LASA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX5024LASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5024LASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5024LASA+ ?
You can fill out our help required form which you can use to request a quote for MAX5024LASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.