Status: | Active |
---|---|
Series: | MAX4996, MAX4996L |
RoHS: | Unknown |
Multiplex SD2.0/SDIO Interfaces |
Low Power Consumption (2µA max) |
+2.5V to +5.5V Supply Voltage Range |
Rail-to-Rail Signal Handling |
Low-Capacitance Switches, 6pF (typ) |
Low On-Resistance, 2Ω (typ) |
Excellent On-Resistance Flatness Over the Range of 0V to VCC |
Wide -3dB Bandwidth, 670MHz |
Small 24-Pin TQFN (3.5mm x 3.5mm) |
Protocol | SD |
---|---|
Configuration | 2-to-1DPDT |
# Channels | 6 |
VSUPPLY (Single) (V) (min) | 2.5 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 4 |
RFLAT(ON) (Ω) (typ) | 0.2 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 3.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 3Channels |
On State Resistance Max | 4ohm |
Supply Voltage Range | 2.5V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Triple DPDT, Low-Capacitance D | Analog Devices |
Analogue Switch, Triple, Tqfn-24 | Newark Electronics |
ANALOGUE SWITCH, TRIPLE, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX4996ETG+ ?
Additional datasheets, footprints and schematics for MAX4996ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX4996ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4996ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4996ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4996ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4996ETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4996ETG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4996ETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4996ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX4996ETG+ ?
You can fill out our help required form which you can use to request a quote for MAX4996ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.