Status: | Active |
---|---|
Series: | MAX4983EEVKIT |
RoHS: | Unknown |
USB Powered (Cable Included) |
Complete USB 2.0 (480Mbps) Switching Circuit |
On-Board VBUS Power-Switching Circuit |
Lead-Free and RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX4983E |
Kit Application Type | Switch |
Application Sub Type | USB 2.0 Switch |
Kit Contents | Evaluation Kit MAX4983E |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Kit for the MAX4983 | Analog Devices |
Eval Board, Usb 2.0 Switch | Newark Electronics |
EVAL BOARD, USB 2.0 SWITCH | element14 |
Where can I find additional details, specifications and documents for a MAX4983EEVKIT+ ?
Additional datasheets, footprints and schematics for MAX4983EEVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX4983EEVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4983EEVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4983EEVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4983EEVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4983EEVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4983EEVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4983EEVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4983EEVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX4983EEVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX4983EEVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.