Status: | Active |
---|---|
Series: | MAX4951 |
RoHS: | Unknown |
Single +3.3V (typ) Supply Operation |
Supports SATA I (1.5Gbps) and SATA II (3.0Gbps) |
Supports up to 6.0Gbps for Next-Generation Applications |
Meets SATA I, SATA II Input-/Output-Return Loss Mask |
Supports eSATA Levels |
Supports SATA Out-of-Band (OOB) Signaling |
Internal Input/Output 50Ω Termination Resistors |
Inline Signal Traces for Flow-Through Layout |
ESD Protection on All Pins: ±5.5kV |
Space-Saving, 4mm x 4mm, TQFN Package |
Functions | Re-Driver |
---|---|
Interface | SATA |
Data Rate (Mbps) (max) | 3000 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 70 |
# Channels | 2 |
Package/Pins | TQFN/20 |
Oper. Temp. (°C) | 0 to +70 |
BudgetaryPrice (See Notes) | 3.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SATA |
---|---|
Interface Applications | Servers Desktop Notebook Computers Docking Stations |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SATA I/SATA II Bidirectional R | Analog Devices |
Sata I/Ii Bidir Re-Driver, Dual, Tqfn-20 | Newark Electronics |
SATA I/II BIDIR RE-DRIVER, DUAL, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX4951CTP+ ?
Additional datasheets, footprints and schematics for MAX4951CTP+ are listed on our Part Details page. You can also find images and similar parts to MAX4951CTP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4951CTP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4951CTP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4951CTP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4951CTP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4951CTP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX4951CTP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4951CTP+ often in real-time on the comparison pages.
What if I can't find stock of MAX4951CTP+ ?
You can fill out our help required form which you can use to request a quote for MAX4951CTP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.