Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCI Bus Type | PCIe Redriver / Equalizer |
---|---|
PCI Express Base Spec | PCIe 1.0 PCIe 2.0 |
Digital IC Case | TQFN |
No. of Pins | 42Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PCIE EQUALIZER/REDRIVER, QUAD, TQFN-42 | element14 |
Where can I find additional details, specifications and documents for a MAX4950CTO+?
Additional datasheets, footprints and schematics for MAX4950CTO+ are listed on our Part Details page. You can also find images and similar parts to MAX4950CTO+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4950CTO+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4950CTO+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4950CTO+ fall under?
The MAX4950CTO+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX4950CTO+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4950CTO+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4950CTO+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4950CTO+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX4950CTO+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4950CTO+ often in real-time on the comparison pages.
What if I can't find stock of MAX4950CTO+?
You can fill out our help required form which you can use to request a quote for MAX4950CTO+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.