Status: | Active |
---|---|
Series: | MAX4940, MAX4940A |
RoHS: | Unknown |
High-Density Quad-Channel Pulser in One Package |
0 to +220V Unipolar or ±110V Bipolar Outputs |
8.5Ω (typ) Output Impedance and 2.0A (typ) Output Current |
21Ω (typ) Always-On Active Clamp with Integrated Blocking Diodes |
Integrated Output Diodes (MAX4940A Only) |
No Special Power-Supply Sequencing Required for Trilevel Applications |
Matched Rise/Fall Times and Matched Propagation Delays |
CMOS-Compatible Logic Inputs |
56-Pin, 8mm x 8mm, TQFN Package |
# Channels | 4 |
---|---|
Functions | Pulser |
VSUPPLY (Single) (V) (min) | 2.3 |
VSUPPLY (Single) (V) (max) | 6 |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 27.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | High Voltage Digital Pulser |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 6V |
IC Package Type | TQFN |
No. of Pins | 56Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dual/Quad, Unipolar/Bipolar, H | Analog Devices |
HIGH VOLTAGE DIGITAL PULSER, SC-70-6 | Farnell |
High Voltage Digital Pulser, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4940ACTN+ ?
Additional datasheets, footprints and schematics for MAX4940ACTN+ are listed on our Part Details page. You can also find images and similar parts to MAX4940ACTN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4940ACTN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4940ACTN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4940ACTN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4940ACTN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4940ACTN+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4940ACTN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4940ACTN+ often in real-time on the comparison pages.
What if I can't find stock of MAX4940ACTN+ ?
You can fill out our help required form which you can use to request a quote for MAX4940ACTN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.