Status: | Production |
---|---|
Series: | MAX4937 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transmit / Receive Switch |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | TQFN |
No. of Pins | 56Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Octal High-Voltage Transmit/Re | Analog Devices |
Transmit/Receive Switch, Octal, Tqfn-56 | Newark Electronics |
TRANSMIT/RECEIVE SWITCH, OCTAL, TQFN-56 | element14 |
Where can I find additional details, specifications and documents for a MAX4937CTN+?
Additional datasheets, footprints and schematics for MAX4937CTN+ are listed on our Part Details page. You can also find images and similar parts to MAX4937CTN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4937CTN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4937CTN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4937CTN+ fall under?
The MAX4937CTN+ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MAX4937CTN+ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4937CTN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4937CTN+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX4937CTN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4937CTN+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4937CTN+ often in real-time on the comparison pages.
What if I can't find stock of MAX4937CTN+?
You can fill out our help required form which you can use to request a quote for MAX4937CTN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.