Status: | Active |
---|---|
Series: | MAX4932 |
RoHS: | Unknown |
Distortion-Free Negative Signal Throughput Down to VCC - 5.5V |
Internal Shunt Resistors Reduce Click-and-Pop Sounds |
High PSRR Reduces Supply Noise |
Low On-Resistance: 0.38Ω (typ) |
Channel-to-Channel Matching: 0.1Ω (max) |
On-Resistance Flatness: 0.35Ω (max) |
Single +1.8V to +5.5V Supply Voltage |
-70dB (typ) Crosstalk (20kHz) |
-80dB (typ) Off-Isolation (20kHz) |
0.02% (typ) Total Harmonic Distortion |
50nA Leakage Current |
50nA Supply Current |
Protocol | Audio |
---|---|
Configuration | 3-to-1 |
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | -3.7 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 0.8 |
RFLAT(ON) (Ω) (typ) | 0.35 |
Package/Pins | TDFN/14WLP/12 |
BudgetaryPrice (See Notes) | 2.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 3 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 0.75ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Multiplexer Case | TDFN |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual 3:1 Clickless Audio Multi | Analog Devices |
AUDIO MUX, DUAL, 3:1, 0.75R, TDFN-14 | element14 |
AUDIO MUX, DUAL, 3: 1, 0.75R, TDFN-14 | Farnell |
Audio Mux, Dual, 3:1, 0.75R, Tdfn-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4932ETD+T ?
Additional datasheets, footprints and schematics for MAX4932ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX4932ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4932ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4932ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4932ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4932ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4932ETD+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4932ETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4932ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX4932ETD+T ?
You can fill out our help required form which you can use to request a quote for MAX4932ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.