Status: | Production |
---|---|
Series: | MAX492 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 500kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 2.7V to 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.7V to 6V |
Amplifier Type | Operational |
Base Number | 492 |
I/O Type | Rail-Rail I/O |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 0.5mV |
Logic Function Number | 492 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Micropower Single Supply Rail-to-Rail |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Supply Voltage Nom | 2.7V |
MAX492 DUAL RAIL-TO-RAIL OP AMPS, SOIC8 | RS |
Op Amp, Dual Micropower, Smd, Soic8 | Newark Electronics |
OP AMP, DUAL MICROPOWER, SMD, SOIC8 | element14 |
2xOp-Amp SingS 500kHz SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX492CSA+?
Additional datasheets, footprints and schematics for MAX492CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX492CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX492CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX492CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX492CSA+ fall under?
The MAX492CSA+ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to MAX492CSA+ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX492CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX492CSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX492CSA+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX492CSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX492CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX492CSA+?
You can fill out our help required form which you can use to request a quote for MAX492CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.