DDC Switches Low 20pF (typ) Capacitance |
Low 20pF (typ) Capacitance |
Protects EDID (Extended Display Identification Data) EPROM or MCU from Excess Voltage |
Hot-Plug Detect Signal Translates MCU Voltage to TTL Levels |
Translates MCU Voltage to TTL Levels |
Two Devices Can Be Used to Form a 4:1 Switch No Added Active Components Needed |
No Added Active Components Needed |
±6kV ESD Protection HBM on All External I/Os |
Available in Lead-Free, 20-Pin TQFN or 20-Pin QSOP Packages |
Protocol | HDMI |
---|---|
Configuration | 2-to-1 |
# Channels | 2 |
Functions | MuxSwitch |
Normal Position | Open/Closed |
VSUPPLY (Single) (V) (min) | 5 |
VSUPPLY (Dual) (±V) (min) | 5 |
RON (Ω) (max) | 25 |
Bandwidth (MHz) | 40 |
Package/Pins | QSOP/20TQFN/20 |
BudgetaryPrice (See Notes) | 1.07 |
Video Switching Configuration | 2 |
---|---|
Bandwidth | 40MHz |
Cross Talk | -75dB |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | QSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Hdmi Translating Switch, 2:1, Qsop-20 | Newark Electronics |
HDMI TRANSLATING SWITCH, 2:1, QSOP-20 | element14 |
HDMI TRANSLATING SWITCH, 2: 1, QSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX4929EEEP+ ?
Additional datasheets, footprints and schematics for MAX4929EEEP+ are listed on our Part Details page. You can also find images and similar parts to MAX4929EEEP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4929EEEP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4929EEEP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4929EEEP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4929EEEP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4929EEEP+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4929EEEP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4929EEEP+ often in real-time on the comparison pages.
What if I can't find stock of MAX4929EEEP+ ?
You can fill out our help required form which you can use to request a quote for MAX4929EEEP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.