Status: | Active |
---|---|
Series: | MAX489E |
RoHS: | Unknown |
For Fault-Tolerant Applications: MAX3430: ±80V Fault-Protected, Fail-Safe, 1/4- Unit Load, +3.3V, RS-485 Transceiver MAX3080-MAX3089: Fail-Safe, High-Speed (10Mbps), Slew-Rate-Limited, RS-485/RS-422 Transceivers |
For Space-Constrained Applications: MAX3460-MAX3464: +5V, Fail-Safe, 20Mbps, Profibus, RS-485/RS-422 Transceivers MAX3362: +3.3V, High-Speed, RS-485/RS-422 Transceiver in a SOT23 Package MAX3280E-MAX3284E: ±15kV ESD-Protected, 52Mbps, +3V to +5.5V, SOT23, RS-485/RS-422 True Fail-Safe Receivers MAX3030E-MAX3033E: ±15kV ESD-Protected, +3.3V, Quad RS-422 Transmitters |
For Multiple Transceiver Applications: MAX3293/MAX3294/MAX3295: 20Mbps, +3.3V, SOT23, RS-485/RS-422 Transmitters |
For Fail-Safe Applications: MAX3440E-MAX3444E: ±15kV ESD-Protected, ±60V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers |
For Low-Voltage Applications: MAX3483E/MAX3485E/MAX3486E/MAX3488E/ MAX3490E/MAX3491E: +3.3V Powered, ±15kV ESD-Protected, 12Mbps, Slew-Rate-Limited, True RS-485/RS-422 Transceivers |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.12 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 2.25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX489E |
SVHC | No SVHC (15-Jan-2018) |
RS422/RS485 TXRX, 250KBPS, 5.25V, DIP-14 | element14 |
Rs422/Rs485 Txrx, 250Kbps, 5.25V, Dip-14 | Newark Electronics |
RS485/422 Transc. 15kV ESD DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX489ECPD+ ?
Additional datasheets, footprints and schematics for MAX489ECPD+ are listed on our Part Details page. You can also find images and similar parts to MAX489ECPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX489ECPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX489ECPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX489ECPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX489ECPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX489ECPD+ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, CoreStaff and Schukat Electronic have stock available or on a lead time for MAX489ECPD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX489ECPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX489ECPD+ ?
You can fill out our help required form which you can use to request a quote for MAX489ECPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.