Status: | Active |
---|---|
Series: | MAX4899AE |
RoHS: | Unknown |
Single 2.7V to 3.6V Power-Supply Voltage |
Low 4Ω (typ) On-Resistance (RON) |
-3dB Bandwidth: 425MHz |
Fault Tolerant to Meet Full USB 2.0 Specification |
COM_ Protected to ±15kV ESD Protection per Human Body Model (Mil Standard 883; Method 3015) |
Low Operating Current (200µA), Ultra-Low Quiescent Current (3.0µA max) in Standby Mode |
Low Threshold Eliminates the Need for Translators in 1.8V Low Voltage Systems |
Tiny 3mm x 3mm, 16-Pin TQFN Package |
Protocol | USB |
---|---|
Configuration | 4-to-1 |
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 3.6 |
RON (Ω) (max) | 7 |
Bandwidth (MHz) | 425 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 3.09 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 17ohm |
Supply Voltage Range | 2.7V to 3.6V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Mux, Dual, 4:1, Tqfn-16 | Newark Electronics |
ANALOGUE MUX, DUAL, 4:1, TQFN-16 | element14 |
ANALOGUE MUX, DUAL, 4: 1, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4899AEETE+T ?
Additional datasheets, footprints and schematics for MAX4899AEETE+T are listed on our Part Details page. You can also find images and similar parts to MAX4899AEETE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4899AEETE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4899AEETE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4899AEETE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4899AEETE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4899AEETE+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4899AEETE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4899AEETE+T often in real-time on the comparison pages.
What if I can't find stock of MAX4899AEETE+T ?
You can fill out our help required form which you can use to request a quote for MAX4899AEETE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.