Status: | Active |
---|---|
Series: | MAX4896 |
RoHS: | Unknown |
Relay Driver Supports Medium Voltage Applications Up to 50V Continuous Drain-to-Source Voltage +2.7V to +5.5V Logic Supply Voltage Guaranteed Drive Current: VS ≥ 4.5V: 200mA (All Channels On)/410mA (Individual Channels) VS ≤ 3.6V: 100mA |
Up to 50V Continuous Drain-to-Source Voltage |
+2.7V to +5.5V Logic Supply Voltage |
Guaranteed Drive Current: VS ≥ 4.5V: 200mA (All Channels On)/410mA (Individual Channels) VS ≤ 3.6V: 100mA |
Integration and Small Packages Save Board Space 5mm x 5mm, 20-Pin TQFN Package |
5mm x 5mm, 20-Pin TQFN Package |
Built-In Protection Circuitry Increases Safety Built-In Output Clamp Protects Against Inductive Kickback Open-Load and Short-Circuit Detection and Protection Thermal Shutdown Active-Low RESET Input Turns Off All Outputs Simultaneously Active-Low FLAG Output for µP Interrupt Built-in Power-On Reset Temperature Range (-40°C to +125°C) |
Built-In Output Clamp Protects Against Inductive Kickback |
Open-Load and Short-Circuit Detection and Protection |
Thermal Shutdown |
Active-Low RESET Input Turns Off All Outputs Simultaneously |
Active-Low FLAG Output for µP Interrupt |
Built-in Power-On Reset |
Temperature Range (-40°C to +125°C) |
Serial Port Supports Most Microcontroller Architectures SPI-/QSPI-/MICROWIRE-Compatible Serial Interface Serial Digital Output for Daisy-Chaining and Diagnostics |
SPI-/QSPI-/MICROWIRE-Compatible Serial Interface |
Serial Digital Output for Daisy-Chaining and Diagnostics |
Low Power Consumption Reduces Power Supply Requirements Saving System Cost |
Low 100µA (Max) Quiescent Supply Current |
ISOURCE @2.7V (mA) (guar. min) | 70 |
---|---|
RON @2.7V (Ω) (max) | 6 |
IQ (µA) (max) | 70 |
# Channels | 8 |
Interface | SPI |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 3.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current | 200mA |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Driver Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Space-Saving, 8-Channel Relay/ | Analog Devices |
Relay Driver, 8Ch, 5.5V, Tqfn-20 | Newark Electronics |
RELAY DRIVER, 8CH, 5.5V, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX4896ATP+ ?
Additional datasheets, footprints and schematics for MAX4896ATP+ are listed on our Part Details page. You can also find images and similar parts to MAX4896ATP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4896ATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4896ATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4896ATP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4896ATP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4896ATP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4896ATP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4896ATP+ often in real-time on the comparison pages.
What if I can't find stock of MAX4896ATP+ ?
You can fill out our help required form which you can use to request a quote for MAX4896ATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.