Status: | Production |
---|---|
Series: | MAX4895E |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | VGA Port Protector |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Package Type | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
VGA Port Protector | Analog Devices |
VGA PORT PROTECTOR, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4895EETE+?
Additional datasheets, footprints and schematics for MAX4895EETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4895EETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4895EETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4895EETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4895EETE+ fall under?
The MAX4895EETE+ is listed under Level Translators.
Can I view similar or alternative parts?
You can view similar parts to MAX4895EETE+ when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4895EETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4895EETE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX4895EETE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX4895EETE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4895EETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4895EETE+?
You can fill out our help required form which you can use to request a quote for MAX4895EETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.