Status: | Active |
---|---|
Series: | MAX4890E |
RoHS: | Unknown |
±15kV ESD Protected Per MIL-STD-883, Method 3015 |
Single +3.0V to +3.6V Power-Supply Voltage |
Low On-Resistance (RON): 4Ω (typ), 6.5Ω (max) |
Ultra-Low On-Capacitance (CON): 8pF (typ) |
-23dB Return Loss (100MHz) |
-3dB Bandwidth (650MHz) |
Optimized Pin Out for Easy Transformer and PHY Interface |
Built-In LED Switches for Switching Indicators to Docking Station (MAX4892E) |
Low 450µA (max) Quiescent Current |
Bidirectional 8 to 16 Multiplexer/Demultiplexer |
Standard Pin Out, Matching the MAX4890 and MAX4892 |
Space-Saving Lead-Free Packages |
32-Pin, 5mm x 5mm, TQFN Package |
36-Pin, 6mm x 6mm, TQFN Package |
Protocol | LAN |
---|---|
Configuration | 2-to-1 |
# Channels | 8 |
Functions | Mux |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 3.6 |
RON (Ω) (max) | 6.5 |
Bandwidth (MHz) | 650 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | LAN Switch |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1000 Base-T, ±15kV ESD Protect | Analog Devices |
ETHERNET LAN SWITCH, TQFN-32 | element14 |
Ethernet Lan Switch, Tqfn-32 | Newark Electronics |
Analog Multiplexer Octal 1:2 32-Pin TQFN EP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX4890EETJ+ ?
Additional datasheets, footprints and schematics for MAX4890EETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX4890EETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4890EETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4890EETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4890EETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4890EETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4890EETJ+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for MAX4890EETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4890EETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX4890EETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX4890EETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.