Status: | Active |
---|---|
Series: | MAX4889A |
RoHS: | Unknown |
Single +3.0V to +3.6V Power-Supply Voltage |
Low Same-Pair Skew of 7ps |
Low 120µA (Max) Quiescent Current |
Supports PCIe Gen I and Gen II Data Rates |
Flow-Through Pin Configuration for Ease of Layout |
Industry-Compatible Pinout |
Lead-Free Packaging |
Protocol | PCIe |
---|---|
Configuration | 2-to-1 |
# Channels | 8 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 2.4 |
Dynamic Range (max) (V) (max) | 2.4 |
RON (Ω) (max) | 8.4 |
RFLAT(ON) (Ω) (typ) | 0.06 |
Package/Pins | TQFN HYBRID/42 |
BudgetaryPrice (See Notes) | 3.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCI Bus Type | PCI Express Switch |
---|---|
PCI Express Base Spec | PCIe 1.0 PCIe 2.0 |
Digital IC Case | TQFN |
No. of Pins | 42Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PCI EXPRESS SWITCH, 3.6V, -40 TO 85DEG C | element14 |
Pci Express Switch, 3.6V, -40 To 85Deg C | Newark Electronics |
5.0Gbps PCI Express Passive Sw | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4889AETO+T ?
Additional datasheets, footprints and schematics for MAX4889AETO+T are listed on our Part Details page. You can also find images and similar parts to MAX4889AETO+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4889AETO+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4889AETO+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4889AETO+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4889AETO+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4889AETO+T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX4889AETO+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4889AETO+T often in real-time on the comparison pages.
What if I can't find stock of MAX4889AETO+T ?
You can fill out our help required form which you can use to request a quote for MAX4889AETO+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.