Status: | Active |
---|---|
Series: | MAX4886 |
RoHS: | Unknown |
Single +3.0V to +3.6V Power Supply |
Low On-Resistance (RON): 8Ω (typ) |
Low On-Capacitance (CON): 2.5pF (typ) |
Low Skew: 20ps (typ) |
700μA Low Supply Current |
2.6GHz (typ) Ultra-High Bandwidth |
0.6dB (typ) Ultra-Low Insertion Loss |
High-Frequency Companion Device to MAX4929 |
Use MAX4886 and MAX4929 to Form a Complete HDMI/DVI 2:1 Switch |
42-Pin, 3.5mm x 9.0mm, Space-Saving TQFN |
Protocol | HDMIHDMI/DVI |
---|---|
Configuration | 2-to-1 |
# Channels | 4 |
Functions | Switch |
Normal Position | Open/Closed |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 3.6 |
RON (Ω) (max) | 8 |
Bandwidth (MHz) | 2600 |
Package/Pins | TQFN HYBRID/42 |
BudgetaryPrice (See Notes) | 2.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | 2 |
---|---|
Bandwidth | 2.6GHz |
Cross Talk | -49dB |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | TQFN |
No. of Pins | 42Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad, High-Speed HDMI/DVI 2:1 | Analog Devices |
Video Switch, 2:1, 2.6Ghz, Tqfn-42 | Newark Electronics |
VIDEO SWITCH, 2: 1, 2.6GHZ, TQFN-42 | Farnell |
Where can I find additional details, specifications and documents for a MAX4886ETO+T ?
Additional datasheets, footprints and schematics for MAX4886ETO+T are listed on our Part Details page. You can also find images and similar parts to MAX4886ETO+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4886ETO+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4886ETO+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4886ETO+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4886ETO+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4886ETO+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4886ETO+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4886ETO+T often in real-time on the comparison pages.
What if I can't find stock of MAX4886ETO+T ?
You can fill out our help required form which you can use to request a quote for MAX4886ETO+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.