+5V Single-Supply Operation |
Programmable Voltage Clamp for Open-Drain DDC Signals |
Low 5Ω (typ) On-Resistance (R, G, B Signals) |
Low 13pF (typ) On-Capacitance (R, G, B Signals) |
Break-Before-Make Switching Protects Against Circuit Shorts |
Low 300µA Supply Current (Lower than 1µA with Charge Pump Disabled) |
Space-Saving, Lead-Free 32-Pin (5mm x 5mm) TQFN Package |
Protocol | VGA |
---|---|
Configuration | 2-to-1 |
# Channels | 7 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 5.5 |
RON (Ω) (max) | 10 |
Bandwidth (MHz) | 350 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 2.05 |
Multiplexer Configuration | 2 |
---|---|
Bandwidth | 350MHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | TQFN |
No. of Pins | 32Pins |
Cross Talk | -40dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multiplexer, 350Mhz, -40Db, -40To85Deg C | Newark Electronics |
MULTIPLEXER, 350MHZ, -40DB, -40TO85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX4885ETJ+T ?
Additional datasheets, footprints and schematics for MAX4885ETJ+T are listed on our Part Details page. You can also find images and similar parts to MAX4885ETJ+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4885ETJ+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4885ETJ+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4885ETJ+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4885ETJ+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4885ETJ+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4885ETJ+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4885ETJ+T often in real-time on the comparison pages.
What if I can't find stock of MAX4885ETJ+T ?
You can fill out our help required form which you can use to request a quote for MAX4885ETJ+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.