Status: | Active |
---|---|
Series: | MAX487E |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.77
|
875
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
1,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.66
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
148
in stock
|
Buy Now | |
element14
from US$4.07
|
148
in stock
|
Buy Now | |
Farnell
from US$3.77
|
148
in stock
|
Buy Now | |
Analog Devices
from US$3.85
|
91
in stock
|
Buy Now | |
CoreStaff
from US$2.51
|
53
in stock
|
Buy Now |
For Fault-Tolerant Applications: MAX3430: ±80V Fault-Protected, Fail-Safe, 1/4- Unit Load, +3.3V, RS-485 Transceiver MAX3080-MAX3089: Fail-Safe, High-Speed (10Mbps), Slew-Rate-Limited, RS-485/RS-422 Transceivers |
For Space-Constrained Applications: MAX3460-MAX3464: +5V, Fail-Safe, 20Mbps, Profibus, RS-485/RS-422 Transceivers MAX3362: +3.3V, High-Speed, RS-485/RS-422 Transceiver in a SOT23 Package MAX3280E-MAX3284E: ±15kV ESD-Protected, 52Mbps, +3V to +5.5V, SOT23, RS-485/RS-422 True Fail-Safe Receivers MAX3030E-MAX3033E: ±15kV ESD-Protected, +3.3V, Quad RS-422 Transmitters |
For Multiple Transceiver Applications: MAX3293/MAX3294/MAX3295: 20Mbps, +3.3V, SOT23, RS-485/RS-422 Transmitters |
For Fail-Safe Applications: MAX3440E-MAX3444E: ±15kV ESD-Protected, ±60V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers |
For Low-Voltage Applications: MAX3483E/MAX3485E/MAX3486E/MAX3488E/ MAX3490E/MAX3491E: +3.3V Powered, ±15kV ESD-Protected, 12Mbps, Slew-Rate-Limited, True RS-485/RS-422 Transceivers |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.25 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.5 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Reset Type | - |
Digital IC Case | - |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Device Type | Transceiver |
Driver Case Style | SOIC |
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
RS485/422 Transc. -40/+85°C SO8 | Schukat Electronic |
LOW-POWER RS-485/RS-422 TRANSCEIVER | RS |
IC: interface | Transfer Multisort Elektronik |
Transceiver, Half Dupx, Rs485/Rs422, 8So | Newark Electronics |
TRANSCEIVER, HALF DUPX, RS485/RS422, 8SO | element14 |
±15kV ESD-Protected, Slew-Rate | Analog Devices |
Where can I find additional details, specifications and documents for a MAX487EESA+ ?
Additional datasheets, footprints and schematics for MAX487EESA+ are listed on our Part Details page. You can also find images and similar parts to MAX487EESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX487EESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX487EESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX487EESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX487EESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX487EESA+ have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MAX487EESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX487EESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX487EESA+ ?
You can fill out our help required form which you can use to request a quote for MAX487EESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.