Status: | Active |
---|---|
Series: | MAX4840A |
RoHS: | Unknown |
Overvoltage Protection Up to +28V |
Preset 7.4V or 5.8V Overvoltage Trip Level |
Drives Low-Cost nMOS FET |
Internal 50ms Startup Delay |
Internal Charge Pump |
Undervoltage Lockout |
±15kV ESD-Protected Input |
Voltage Fault Active-Low FLAG Indicator |
6-Pin SC70 Package and µDFN packages |
Lead-Free |
# Channels | 1 |
---|---|
VIN (V) (min) | 1.2 |
VIN (V) (max) | 28 |
Over Voltage Trip Level (V) | 5.8 |
Under Voltage Lockout (V) | 3.25 |
VGATE (V) | 10 |
Over Volt. Flag | Open-Drain |
tGATE (On) (ms) | 10 |
tGATE (Off) (µs) | 6 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 1.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage Protector |
---|---|
Supply Voltage Min | 1.2V |
Supply Voltage Max | 28V |
IC Package Type | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Overvoltage Protection Ctrl, Tqfp-48 | Newark Electronics |
OVERVOLTAGE PROTECTION CTRL, TQFP-48 | element14 |
Where can I find additional details, specifications and documents for a MAX4840AEXT+T ?
Additional datasheets, footprints and schematics for MAX4840AEXT+T are listed on our Part Details page. You can also find images and similar parts to MAX4840AEXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4840AEXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4840AEXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4840AEXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4840AEXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4840AEXT+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4840AEXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4840AEXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4840AEXT+T ?
You can fill out our help required form which you can use to request a quote for MAX4840AEXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.