Status: | Active |
---|---|
Series: | MAX483 |
RoHS: | Unknown |
Low Power Consumption Minimizes Thermal Dissipation, Reducing System Cost 120µA to 500µA Quiescent Current Shutdown Current of 0.1µA Single 5V Supply Voltage |
120µA to 500µA Quiescent Current |
Shutdown Current of 0.1µA |
Single 5V Supply Voltage |
Slew-Rate-Limited Drivers (MAX483/MAX487/MAX488 and MAX489) Up to 250kbps Data Rate Unlimited Drivers: Up to 2.5Mbps Data Rate |
Up to 250kbps Data Rate |
Unlimited Drivers: Up to 2.5Mbps Data Rate |
Integrated Protection Enhances System Robustness Short Circuit Current Limited Driver Integrated Thermal Shutdown Receiver Fail-Safe for Input Open Circuit Guarantees Logic High |
Short Circuit Current Limited Driver |
Integrated Thermal Shutdown |
Receiver Fail-Safe for Input Open Circuit |
Guarantees Logic High |
1/4 Unit Loading (MAX487/ MAX1487 only) Allows Up to 128 Devices on a Single Bus 48kΩ Receiver Input Resistance |
48kΩ Receiver Input Resistance |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.35 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.1 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX483E |
SVHC | No SVHC (15-Jan-2018) |
Rs422/Rs485 Txrx, 250Kbps, 5.25V, Nsoic | Newark Electronics |
RS422/RS485 TXRX, 250KBPS, 5.25V, NSOIC | element14 |
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R | Avnet Asia |
Low-Power, Slew-Rate-Limited R | Analog Devices |
Where can I find additional details, specifications and documents for a MAX483ESA+T ?
Additional datasheets, footprints and schematics for MAX483ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX483ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX483ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX483ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX483ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX483ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX483ESA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Analog Devices have stock available or on a lead time for MAX483ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX483ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX483ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX483ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.